Hamamatsu Photonics Europe Photon counting head PMT modules H7828

Description
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.
Request a Quote Datasheet
Description
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photon counting head PMT modules - H7828 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photon counting head PMT modules
H7828
Photon counting head PMT modules H7828
The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.

The H7828 series is a photon counting head device containing a 19 mm (3/4") diameter head-on photomultiplier tube, a high-speed photon counting circuit, and a high-voltage power supply circuit. The high voltage supply for photomultiplier tube and the discrimination level are preset to optimum values, allowing photon counting measurement by just connecting a +5 V supply. Despite its compact size, the effective photosensitive area is as large as 15 mm in diameter, so the incident light can be collected very efficiently. Compared to other PMT modules, the H7828 series has higher resistance to vibration and shock, making them suitable for portable or mobile measurement equipment.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H7828
Product Name Photon counting head PMT modules
Photomultiplier Type End-on
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube (Tube alone), Head-on type - R3991A - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
View Details
Photomultiplier tube (Tube alone), Side-on types - R12896 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details
Photomultiplier tube (Tube alone), Side-on types - R3896 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 24 mm (0.9449 inch)
View Details
Voltage output PMT modules - H14953-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details