Hamamatsu Photonics Europe Hybrid photodetectors (HPDs) R10467U-07

Description
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.
Request a Quote
Description
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R10467U-07 is a hybrid photodetector featuring a multialkali photocathode with a spectral response range from 220 nm to 870 nm. It offers high-speed response with a gain of up to 1500 times and a rise and fall time of 400 ps. The device operates at a photocathode voltage of -8 kV and an avalanche diode reverse bias voltage of +390 V. It is suitable for applications such as laser scanning microscopy, fluorescence correlation spectroscopy, LIDAR, and time-correlated single photon counting. The product is designed for direct connection to compatible HPD power supplies and has a maximum operating temperature of +35 °C. The effective area of the photocathode is 3 mm, and it is housed in a stainless steel case.

Datasheet Summary
Powered by GS/AI

The R10467U-07 is a hybrid photodetector featuring a multialkali photocathode with a spectral response range from 220 nm to 870 nm. It offers high-speed response with a gain of up to 1500 times and a rise and fall time of 400 ps. The device operates at a photocathode voltage of -8 kV and an avalanche diode reverse bias voltage of +390 V. It is suitable for applications such as laser scanning microscopy, fluorescence correlation spectroscopy, LIDAR, and time-correlated single photon counting. The product is designed for direct connection to compatible HPD power supplies and has a maximum operating temperature of +35 °C. The effective area of the photocathode is 3 mm, and it is housed in a stainless steel case.

Suppliers

Company
Product
Description
Supplier Links
Hybrid photodetectors (HPDs) - R10467U-07 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Hybrid photodetectors (HPDs)
R10467U-07
Hybrid photodetectors (HPDs) R10467U-07
The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode). The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.

The HPD series are high-speed responce photodetectors with a built-in photocathode and AD(Avalanche diode).

The R10467U-07 is multialkali photocathode HPD with spectral response range from 220 nm to 870 nm.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number R10467U-07
Product Name Hybrid photodetectors (HPDs)
Wavelength Range 220 to 870 nm (2200 to 8700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photomultiplier tube assemblies, Metal package type - H13175U-110 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Number of Dynodes 10
View Details
Photomultiplier tube (Tube alone), Side-on types - R13194 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type Side-on
Active Area Diameter or Length 4 mm (0.1575 inch)
Active Area Height 9.5 mm (0.3740 inch)
View Details
Voltage output PMT modules - H10493-012 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 25 mm (0.9843 inch)
Active Area Height 25 mm (0.9843 inch)
View Details
Voltage output PMT modules - H10492-002 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details