Hamamatsu Photonics Europe Photomultiplier tube (Tube alone), Head-on type R5610P

Description
19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A
Request a Quote
Description
19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier tube (Tube alone), Head-on type - R5610P - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photomultiplier tube (Tube alone), Head-on type
R5610P
Photomultiplier tube (Tube alone), Head-on type R5610P
19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A

19mm dia., Head-on type, Low-noise Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) photon counting type of R5610A

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number R5610P
Product Name Photomultiplier tube (Tube alone), Head-on type
Photomultiplier Type End-on
Active Area Diameter or Length 15 mm (0.5906 inch)
Active Area Height 15 mm (0.5906 inch)
Number of Dynodes 10
Unlock Full Specs
to access all available technical data

Similar Products

Photon counting head PMT modules - H9319-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Photomultiplier tube assemblies, Metal package type - H7260-01 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 0.8000 mm (0.0315 inch)
Active Area Height 7 mm (0.2756 inch)
Number of Dynodes 10
View Details
Voltage output PMT modules - H10723-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Current output PMT modules - H12056P-210 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details