Long wavelength type (cutoff wavelength: 1.87 μm)
Features
- Cutoff wavelength: 1.87 μm
- One-stage TE-cooled
- Low cost
- Photosensitive area: φ0.3 mm
- Low noise
- High sensitivity
- High reliability
- High-speed response
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | G12181-103K |
| Product Name | InGaAs photodiodes |
| Spectral Response Range | 900 to 1870 nm (9000 to 18700 Å) |
| Peak Sensitivity Wavelength | 1750 nm (17500 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Active Area Diameter or Length | 0.3000 mm (0.0118 inch) |