Hamamatsu Photonics Europe APD modules C12703-01

Description
High-sensitivity type, Active area: Φ3.0 mm APD module is designed for easy use of Si APD.
Request a Quote Datasheet
Description
High-sensitivity type, Active area: Φ3.0 mm APD module is designed for easy use of Si APD.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APD modules - C12703-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
APD modules
C12703-01
APD modules C12703-01
High-sensitivity type, Active area: Φ3.0 mm APD module is designed for easy use of Si APD.

High-sensitivity type, Active area: Φ3.0 mm

APD module is designed for easy use of Si APD.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C12703-01
Product Name APD modules
Photodiode Type Avalanche Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8664-55 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Si photodiodes - S6036-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Si APDs - S12092-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 440 to 1100 nm (4400 to 11000 Å)
View Details
InGaAs photodiodes - G12181-105K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1870 nm (9000 to 18700 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details