The S12092-05 is a silicon avalanche photodiode designed for high sensitivity in the near-infrared range at 900 nm, suitable for optical rangefinders and free space optics. It is packaged in a TO-18 case with a photosensitive window area of φ0.5 mm. The device operates at temperatures from -20 °C to +85 °C and is rated for a maximum forward current of 10 mA and reverse current of 200 µA. It has a typical breakdown voltage of 250 V at 25 °C, a spectral response peak at 860 nm, and a quantum efficiency of 72% at 900 nm. Terminal capacitance is 0.7 pF at M=1, and gain is specified at 100. The package uses borosilicate glass for the window.
High sensitivity in near infrared range (λ=900 nm)
This is a Si APD that offer enhanced 900 nm band near-infrared sensitivity. This is a suitable for applications such as optical rangefinders and FSO (free space optics).
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S12092-05 |
| Product Name | Si APDs |
| Photodiode Type | Avalanche Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 440 to 1100 nm (4400 to 11000 Å) |
| Peak Sensitivity Wavelength | 860 nm (8600 Å) |
| Photodiode Material | Silicon |