Compact, easy-to-use driver circuit
The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET) and a signal +5 V supply. The C9118-01 is assembled on a compact board measuring 48 × 56 mm and allows downsizing of the measurement equipment.
Features
- Single power supply (+5 V) operation
- Operation with two input signals (M-CLK and M-RESET)
- Compact: 48 × 56 × 5.2t mm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | C9118-01 |
| Product Name | Driver circuits for photodiode array with amplifier |