HALO Electronics, Inc. Fixed Inductors HDS5D18-100NTR

Description
FIXED IND 10UH 1.2A 124 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 1.2A 124 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDS5D18-100NTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDS5D18-100NTR-ND
Fixed Inductors 5843-HDS5D18-100NTR-ND
FIXED IND 10UH 1.2A 124 MOHM SMD

FIXED IND 10UH 1.2A 124 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDS5D18-100NTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers