When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.
Fiberguide Industries, Inc. | |
---|---|
Product Category | Light Guides |
Product Number | SPC600N |
Product Name | Superguide PCS |
Light Guide Type | Fiber Optic |
Angle | Flexible |
Diameter | 0.6000 mm (0.0236 inch) |
Core Material | Silica / Quartz |