Hale Engineering Company, Inc. 1 Stage Easy change 12" Filter Module Only EZ-10

Description
Easy Filter Change R.O. Systems 1 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-CBA012.Q Stage 2: N/A Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A
Description
Easy Filter Change R.O. Systems 1 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-CBA012.Q Stage 2: N/A Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
1 Stage Easy change 12" Filter Module Only - EZ-10 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
1 Stage Easy change 12" Filter Module Only
EZ-10
1 Stage Easy change 12" Filter Module Only EZ-10
Easy Filter Change R.O. Systems 1 Stage Easy change 12" Filter Module Only REPLACEMENT FILTERS Stage 1: FI-CBA012.Q Stage 2: N/A Stage 3: N/A Stage 4: N/A Stage 5: N/A Stage 6: N/A

Easy Filter Change R.O. Systems
1 Stage Easy change 12" Filter Module Only

REPLACEMENT FILTERS

Stage 1: FI-CBA012.Q
Stage 2: N/A
Stage 3: N/A
Stage 4: N/A
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number EZ-10
Product Name 1 Stage Easy change 12" Filter Module Only
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Commercial Reverse Osmosis Systems Up to 1,200 Gallons Per Day - 7100068 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 0.8 GPM (3.16 L/min)
View Details
Seawater Reverse Osmosis System - Sterling Series - Maxim Watermakers
Specs
Product Form System
Application / Industry Commercial Marine Fresh Water Production
Filtration Product Water
View Details