Hale Engineering Company, Inc. 4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank CT-445P

Description
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank TFC 35 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF45/75 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A
Description
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank TFC 35 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF45/75 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank - CT-445P - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank
CT-445P
4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank CT-445P
Counter Top R.O. Systems 4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank TFC 35 GPD REPLACEMENT FILTERS Stage 1: FI-SED010S Stage 2: FI-CBA010S Stage 3: MM-TFF45/75 Stage 4: FI-CBA010S Stage 5: N/A Stage 6: N/A

Counter Top R.O. Systems
4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank TFC 35 GPD

REPLACEMENT FILTERS

Stage 1: FI-SED010S
Stage 2: FI-CBA010S
Stage 3: MM-TFF45/75
Stage 4: FI-CBA010S
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number CT-445P
Product Name 4 Stage RO Counter Top Unit W/Pump & TLC 1.25 Gal Tank
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

Industrial/Beverage Reverse Osmosis System - 8400C - Mar Cor Purification
Specs
Product Form System
Application / Industry Electronics; Food or Beverage Processing
Filtration Product Water
View Details
Type I Reagent Grade DI Lab Water Systems - 2122A - Aqua Solutions, Inc.
Specs
Product Form System
Filtration Product Water
Filter Medium Material Ion Exchange
View Details
PilotUnit 4
Specs
Product Form Housing Only
Application / Industry Biopharmaceutical; Medical
Maximum Pressure 6 psi (4.22 m H2O)
View Details