Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2122A

Description
Model: 2122A - Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 Megohm.cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2122A is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on Pretreated Water see: Model 2121A or Model 2121AU. This unit is also available with a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system: Model 2121AU or Model 2122AU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12A or Model RODI-C-12AU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2122A - Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 Megohm.cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2122A is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on Pretreated Water see: Model 2121A or Model 2121AU. This unit is also available with a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system: Model 2121AU or Model 2122AU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12A or Model RODI-C-12AU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2122A - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2122A
Type I Reagent Grade DI Lab Water Systems 2122A
Model: 2122A - Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 Megohm.cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2122A is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on Pretreated Water see: Model 2121A or Model 2121AU. This unit is also available with a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system: Model 2121AU or Model 2122AU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12A or Model RODI-C-12AU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2122A - Analytical Grade Type I DI System
Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water.
Produces 2-Liters/minute of 18.2 Megohm.cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids.
The AQUA SOLUTIONS' Model 2122A is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information.
This unit operates on ordinary tapwater, for operation on Pretreated Water see: Model 2121A or Model 2121AU.
This unit is also available with a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system: Model 2121AU or Model 2122AU.
They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12A or Model RODI-C-12AU.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • 18.2-Megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (4,000 Grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2122A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
180-Frp Series Self-Cleaning Water Filters - F14-180-FRP - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Plastic
View Details