Mar Cor Purification Industrial/Beverage Reverse Osmosis System 8400C

Description
Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008. Standard Features 1.0 - μm FiberFlo microfiber pre-filter Automatic inlet shut-off valve Multi-stage centrifugal pump, TEFC Three flowmeters (36k to 144k models) Adjustable reject recirc (36k to 144k models) Programmable auto-flush feature PLC system control Clean-In-Place ports Typical Applications Automotive Manufacturing Colleges and Universities Beverage Production Hospitals (Central Systems) Parts Washing Microelectronics Pharmaceutical Chemical Processing Boiler Feed Water Humidification Systems
Datasheet
Description
Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008. Standard Features 1.0 - μm FiberFlo microfiber pre-filter Automatic inlet shut-off valve Multi-stage centrifugal pump, TEFC Three flowmeters (36k to 144k models) Adjustable reject recirc (36k to 144k models) Programmable auto-flush feature PLC system control Clean-In-Place ports Typical Applications Automotive Manufacturing Colleges and Universities Beverage Production Hospitals (Central Systems) Parts Washing Microelectronics Pharmaceutical Chemical Processing Boiler Feed Water Humidification Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial/Beverage Reverse Osmosis System - 8400C - Mar Cor Purification
Skippack, PA, USA
Industrial/Beverage Reverse Osmosis System
8400C
Industrial/Beverage Reverse Osmosis System 8400C
Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008. Standard Features 1.0 - μm FiberFlo microfiber pre-filter Automatic inlet shut-off valve Multi-stage centrifugal pump, TEFC Three flowmeters (36k to 144k models) Adjustable reject recirc (36k to 144k models) Programmable auto-flush feature PLC system control Clean-In-Place ports Typical Applications Automotive Manufacturing Colleges and Universities Beverage Production Hospitals (Central Systems) Parts Washing Microelectronics Pharmaceutical Chemical Processing Boiler Feed Water Humidification Systems

Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged construction; and easy access for maintenance and installation. All systems are built to exacting standards under ISO 9001: 2008.
Standard Features

  • 1.0 - μm FiberFlo microfiber pre-filter
  • Automatic inlet shut-off valve
  • Multi-stage centrifugal pump, TEFC
  • Three flowmeters (36k to 144k models)
  • Adjustable reject recirc (36k to 144k models)
  • Programmable auto-flush feature
  • PLC system control
  • Clean-In-Place ports

Typical Applications

  • Automotive Manufacturing
  • Colleges and Universities
  • Beverage Production
  • Hospitals (Central Systems)
  • Parts Washing
  • Microelectronics
  • Pharmaceutical
  • Chemical Processing
  • Boiler Feed Water
  • Humidification Systems
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Water Filters
Product Number 8400C
Product Name Industrial/Beverage Reverse Osmosis System
Configuration System
Filter Medium Material Polyamide Thin Film
Application / Industry Electronics; Food or Beverage Processing
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
FiberFlo Hollow Fiber Filter Cartridges -  - Mar Cor Purification
Specs
Configuration Element
Filter Medium Material Polysulfone
Application / Industry Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
View Details