Mark-10 Corporation Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount TSC1000H

Description
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with threaded holes for fixture or grip mounting and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote
Description
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with threaded holes for fixture or grip mounting and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC1000H is a manually operated force test stand designed for testing up to 1,000 lbF (5 kN) in tension or compression, configured for horizontal or wall mounting. It features a hand wheel for force application, a precision Acme screw and nut for smooth operation, and includes a loading table with threaded holes for fixture attachment. The unit weighs 20 lb (9.0 kg) and includes mounting legs and an additional column cap for horizontal installation. Maximum travel is 3.50 in (89 mm), with a travel rate of 0.1 in (2.5 mm) per revolution of the hand wheel. It comes with hooks, a compression plate, and adapter plates for test setup.

Datasheet Summary
Powered by GS/AI

The TSC1000H is a manually operated force test stand designed for testing up to 1,000 lbF (5 kN) in tension or compression, configured for horizontal or wall mounting. It features a hand wheel for force application, a precision Acme screw and nut for smooth operation, and includes a loading table with threaded holes for fixture attachment. The unit weighs 20 lb (9.0 kg) and includes mounting legs and an additional column cap for horizontal installation. Maximum travel is 3.50 in (89 mm), with a travel rate of 0.1 in (2.5 mm) per revolution of the hand wheel. It comes with hooks, a compression plate, and adapter plates for test setup.

Suppliers

Company
Product
Description
Supplier Links
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount - TSC1000H - Mark-10 Corporation
Copiague, NY, United States
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount
TSC1000H
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount TSC1000H
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with threaded holes for fixture or grip mounting and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even at high loads, and a precision Acme screw and nut ensure smooth operation over time. The stand includes a loading table with threaded holes for fixture or grip mounting and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSC1000H
Product Name Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount
Mechanical Test Compression; Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with EasyMESUR® control panel - F1505S-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Test Frame With IntelliMESUR® Software - F1505S-IM - F1505S-IM - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test frame with IntelliMESUR® pre-loaded tablet control panel - F1505S-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Specs
Mechanical Test Adhesion; Compression
Force / Load 30 lbs (13.61 kg)
View Details