Mark-10 Corporation Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical TSF

Description
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote Datasheet
Description
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSF - Mark-10 Corporation
Copiague, NY, United States
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical
TSF
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical TSF
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull force. The stand features a large side mounted hand wheel requiring minimal user effort and a rigid 3” x 3” column. A removable steel loading surface with threaded holes for fixture and grip mounting adds flexibility for many testing applications, and a solid metal base contains a storage pocket and holes for bench mounting. Available in vertical and horizontal orientations.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Mechanical Testing Equipment
Product Number TSF
Product Name Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical
Force / Load 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Test frame with IntelliMESUR® pre-loaded tablet control panel - F505H-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Test stand, lever-operated, 30 lbF / 150 N - ES05 - Mark-10 Corporation
Specs
Mechanical Test Adhesion; Compression
Force / Load 30 lbs (13.61 kg)
View Details
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSC1000 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details
Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V - TSTMH-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details