The S99FXD-100020 is a double-end Flexi-Hinge made of 400 series stainless steel, designed for zero-backlash, lubrication-free angular motion up to ±7.5° with indefinite life. It has an outer diameter of 1.0000 inch, a length of 1.6000 inch, and a spring rate at zero deflection of 0.9486 lb-in/deg. The part supports a maximum load capacity of 1100.00 lb compression and 1500.00 lb tension, operates from -65°F to +350°F, and is self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-100020 |
| Product Name | Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension |
| Length | 1.6 inch (40.64 mm) |