Sugatsune America, Inc. HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50 HG-S100-HR50

Description
Material Steel Finish Chromate Weight of Item (g) 1374 Length or Depth of Item when closed (mm) 124 Length or Depth of Item when closed (in) 4.88 Height of Item (mm) 32.5 Height of Item (in) 1.28 Width of Item (mm) 124 Width of Item (in) 4.88 Max. Swivelling Torque (kgf-cm/ea) 51 Max. Swivelling Torque (lbs-in/ea) 44.26 Adjustable Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Bolt/ Machine Screw
Description
Material Steel Finish Chromate Weight of Item (g) 1374 Length or Depth of Item when closed (mm) 124 Length or Depth of Item when closed (in) 4.88 Height of Item (mm) 32.5 Height of Item (in) 1.28 Width of Item (mm) 124 Width of Item (in) 4.88 Max. Swivelling Torque (kgf-cm/ea) 51 Max. Swivelling Torque (lbs-in/ea) 44.26 Adjustable Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Bolt/ Machine Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-S100-HR50 is a high-rigidity swivel torque hinge designed for unbalanced loads in hanging installations, capable of 360° rotation with free stop and adjustable angle limitation via a supplied bolt. It features a 2" center hole for cable management and is mounted with four M6 bolts. The hinge has a vertical load capacity of 38.7 lbs and an allowable moment of 88.53 lbs·in (102.0 ± 20% kgf·cm), with 30,000 open/close cycles durability tested. The part is constructed of steel with a chromate finish and weighs 1320 g. The hinge supports horizontal or vertical mounting and includes a stopper pin for angle control.

Datasheet Summary
Powered by GS/AI

The HG-S100-HR50 is a high-rigidity swivel torque hinge designed for unbalanced loads in hanging installations, capable of 360° rotation with free stop and adjustable angle limitation via a supplied bolt. It features a 2" center hole for cable management and is mounted with four M6 bolts. The hinge has a vertical load capacity of 38.7 lbs and an allowable moment of 88.53 lbs·in (102.0 ± 20% kgf·cm), with 30,000 open/close cycles durability tested. The part is constructed of steel with a chromate finish and weighs 1320 g. The hinge supports horizontal or vertical mounting and includes a stopper pin for angle control.

Suppliers

Company
Product
Description
Supplier Links
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50 - HG-S100-HR50 - Sugatsune America, Inc.
Carson, CA, United States
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50
HG-S100-HR50
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50 HG-S100-HR50
Material Steel Finish Chromate Weight of Item (g) 1374 Length or Depth of Item when closed (mm) 124 Length or Depth of Item when closed (in) 4.88 Height of Item (mm) 32.5 Height of Item (in) 1.28 Width of Item (mm) 124 Width of Item (in) 4.88 Max. Swivelling Torque (kgf-cm/ea) 51 Max. Swivelling Torque (lbs-in/ea) 44.26 Adjustable Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M6 Bolt/ Machine Screw
  • Material Steel
  • Finish Chromate
  • Weight of Item (g) 1374
  • Length or Depth of Item when closed (mm) 124
  • Length or Depth of Item when closed (in) 4.88
  • Height of Item (mm) 32.5
  • Height of Item (in) 1.28
  • Width of Item (mm) 124
  • Width of Item (in) 4.88
  • Max. Swivelling Torque (kgf-cm/ea) 51
  • Max. Swivelling Torque (lbs-in/ea) 44.26
  • Adjustable Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type M6 Bolt/ Machine Screw
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S100-HR50
Product Name HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

SOFT-CLOSE DAMPENING HINGE - HG-JHM16-50 - HG-JHM16-50 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-75CR - HNH-75CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
CONCEALED HINGE - H160-34/28 - H160-34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details