Sugatsune America, Inc. CENTER HINGE FOR FOLDING DOORS - CH-75/NI CH-75/NI

Description
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Description
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Datasheet
Datasheet Summary
Powered by GS/AI

The CH-75/NI is a center hinge for folding doors, made of zinc alloy with a nickel finish, designed for use with solid wood and MDF, and compatible with aluminum frames using the AS-CH-75 parts set. It features a 90° detent at both open and closed positions, a removable hinge pin for easy installation, and is rated for light-duty applications such as furniture and folding screens. The hinge measures 60 mm in length, 27 mm in width, and 33 mm in height, with a thickness of 1.6 mm. Each unit weighs 42 grams and is packed 100 per box and 1680 per carton.

Datasheet Summary
Powered by GS/AI

The CH-75/NI is a center hinge for folding doors, made of zinc alloy with a nickel finish, designed for use with solid wood and MDF, and compatible with aluminum frames using the AS-CH-75 parts set. It features a 90° detent at both open and closed positions, a removable hinge pin for easy installation, and is rated for light-duty applications such as furniture and folding screens. The hinge measures 60 mm in length, 27 mm in width, and 33 mm in height, with a thickness of 1.6 mm. Each unit weighs 42 grams and is packed 100 per box and 1680 per carton.

Suppliers

Company
Product
Description
Supplier Links
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Carson, CA, United States
CENTER HINGE FOR FOLDING DOORS - CH-75/NI
CH-75/NI
CENTER HINGE FOR FOLDING DOORS - CH-75/NI CH-75/NI
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).

  • 180° opening with detent function (up to 90°).
  • Hinge snaps in at open and closed positions.
  • Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications.
  • Removable hinge pin allows for easy installation.
  • Designed for use with solid wood and MDF. Can also install to aluminum frame with AS-CH-75 parts set (sold separately).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number CH-75/NI
Product Name CENTER HINGE FOR FOLDING DOORS - CH-75/NI
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR OPENING DIRECTION - HG-JHW16S-50G - HG-JHW16S-50G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details
GLASS DOOR HINGE W/ CATCH - GH-456C/GA - GH-456C/GA - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
LIFT OFF HINGE - KN-50R/SS - KN-50R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details