RS Components, Ltd. Hinges 3289751

Description
Al piano hinge,1000x20x0.6mm
Request a Quote
Description
Al piano hinge,1000x20x0.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3289751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3289751
Hinges 3289751
Al piano hinge,1000x20x0.6mm

Al piano hinge,1000x20x0.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3289751
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Hinges - 4077228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 9174602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat
Length 5.51 inch (140 mm)
Open Width 1 inch (25.5 mm)
View Details