Hager Companies Pull 56N

Description
Rounded Corner - 50T Plate - 6N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel
Description
Rounded Corner - 50T Plate - 6N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Suppliers

Company
Product
Description
Supplier Links
Pull - 56N - Hager Companies
St. Louis, MO, USA
Pull
56N
Pull 56N
Rounded Corner - 50T Plate - 6N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Rounded Corner - 50T Plate - 6N pull Gauge: - 0.050" (1.3 mm) Materials: - Aluminum, brass, bronze, stainless steel

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 56N
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details
Plastic Cranks with Revolving Folding Handle by ELESA® - 33663 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC55.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Round Aluminum Instrumentation Handle - 9112 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers