Sugatsune America, Inc. STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 HG-BH70

Description
Opens 180° in both left and right direction Door Size: Max. W450 × H700 mm (W17-3/4" × H27-9/16") Door Weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Datasheet
Description
Opens 180° in both left and right direction Door Size: Max. W450 × H700 mm (W17-3/4" × H27-9/16") Door Weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 - HG-BH70 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70
HG-BH70
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 HG-BH70
Opens 180° in both left and right direction Door Size: Max. W450 × H700 mm (W17-3/4" × H27-9/16") Door Weight: Max. 2.6 kg/pair (5.7 lbs/pair)

  • Opens 180° in both left and right direction
  • Door Size: Max. W450 × H700 mm (W17-3/4" × H27-9/16")
  • Door Weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-BH70
Product Name STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70
Length 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GLASS DOOR HINGE - GH-34-0CR-K - GH-34-0CR-K - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details
SPRING HINGE - JSA-180S - JSA-180S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3040 - AS-HG-AL-NL3040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details