Product Group: TPU Belts
Product Sub-Group: Hydrolysis Resistant Belts
Main Industry Segments: Fish, Pizza, Pasta, Bread, Pastry, Poultry, Red meat, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Delivery belt, Weighing belt, Power turn belt, Food processing/conveying
Special Features: Frayless edges, Easy cleanability, Powerturn suitable, Hydrolysis resistant, Low wicking reverse side, High temperature resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H800030012 |
| Product Name | Hydrolysis Resistant Belts |
| Application | Food & Beverage Processing; Delivery belt, Weighing belt, Power turn belt, Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0492 inch (1.25 mm) |