Product Group: PVC Belts
Product Sub-Group: Nonwoven PVC Belts
Main Industry Segments: Pizza, Pasta, Bread, Vegetables, Frozen food, Biscuit and Crackers, Primary food packaging
Applications: Miniconveyor belt, Food processing/conveying
Special Features: Non-marking, Non fraying, Cut resistant, No delamination, Impact resistant, Chemical resistant, Powerturn suitable, Adhesive-free joint, Good lace retention, Edges wear resistant, Hydrolysis resistant, Oil and fat resistant, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250001445 |
| Product Name | Nonwoven PVC Belts |
| Application | Food & Beverage Processing; Miniconveyor belt, Food processing/conveying belt, Biscuit/Cookie pre-oven applications |
| Material | Polyester; Polyester (PET) fleece |
| Thickness | 0.1000 inch (2.54 mm) |