Habasit America Performance Printing Blankets H800007348

Description
Product Group: Printing Blankets Product Sub-Group: Performance Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity
Datasheet
Description
Product Group: Printing Blankets Product Sub-Group: Performance Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Performance Printing Blankets - H800007348 - Habasit America
Suwanee, GA, United States
Performance Printing Blankets
H800007348
Performance Printing Blankets H800007348
Product Group: Printing Blankets Product Sub-Group: Performance Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity

Product Group: Printing Blankets
Product Sub-Group: Performance Printing Blankets
Main Industry Segments: Textile printing
Applications: Printing blanket, Textile digital printing
Special Features: High precision, Abrasion resistant, High modulus of elasticity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H800007348
Product Name Performance Printing Blankets
Application Printing blanket, Textile digital printing
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
T150 -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
General Purpose Conveyor Belts - H100066334 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details