Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Parcel distribution / Overnight carrier
Applications: Diverting belt, Acceleration belt
Special Features: Cut resistant, Tear resistant, Flame retardant, Excellent tracking, Good lace retention, Edges wear resistant, High abrasion resistance, Low friction conveying side, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250001632 |
| Product Name | Flame Retardant Belts |
| Application | Diverting belt, Acceleration belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1350 inch (3.43 mm) |