Habasit America General Purpose Belts H700015539

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Poultry, Red meat, Frozen food, Ready meals, Convenience food, Primary food packaging Applications: Decline belt, Incline belt, Weighing belt, Acceleration belt, Deceleration belt, Inspection/control belt Special Features: High grip surface
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Poultry, Red meat, Frozen food, Ready meals, Convenience food, Primary food packaging Applications: Decline belt, Incline belt, Weighing belt, Acceleration belt, Deceleration belt, Inspection/control belt Special Features: High grip surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700015539 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700015539
General Purpose Belts H700015539
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Poultry, Red meat, Frozen food, Ready meals, Convenience food, Primary food packaging Applications: Decline belt, Incline belt, Weighing belt, Acceleration belt, Deceleration belt, Inspection/control belt Special Features: High grip surface

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Poultry, Red meat, Frozen food, Ready meals, Convenience food, Primary food packaging
Applications: Decline belt, Incline belt, Weighing belt, Acceleration belt, Deceleration belt, Inspection/control belt
Special Features: High grip surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700015539
Product Name General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt, Weighing belt, Acceleration belt, Deceleration belt, Inspection/control belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0276 inch (0.7000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Friction Drive Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
SAG-12E - H010100277 - Habasit America
Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Processing belt
Material EPDM; Rubber; Rubber (EPDM)
Thickness 0.2047 inch (5.2 mm)
View Details
Oil & Heat Resistant -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application Agricultural; Construction; Elevator; High Temperature; Manufacturing
Material EPDM
Features Sidewalls (optional feature); Open-ended (optional feature)
View Details