Chiorino, Inc. MF L-351 G

Description
CHIORINO ENDLESS “MF L-351 G” Feeder Belts features and advantages: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Excellent traction capability • Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials • The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees • Belts can be supplied with ground finish or rough finish
Datasheet
Description
CHIORINO ENDLESS “MF L-351 G” Feeder Belts features and advantages: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Excellent traction capability • Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials • The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees • Belts can be supplied with ground finish or rough finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIORINO ENDLESS “MF L-351 G” Feeder Belts features and advantages: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Excellent traction capability • Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials (polyethylene and PVC films) Suitable for smooth packaging materials • The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees positive feeding The drive surface elastomer cover guarantees • Belts can be supplied with ground finish or rough finish

CHIORINO ENDLESS “MF L-351 G” Feeder
Belts features and advantages:

• Jointless mandrel made to ensure constant thickness
and surface uniformity
• Highly durable
• Dimensionally stable
• No running direction required
• Excellent traction capability
• Suitable for smooth packaging materials
(polyethylene and PVC films)
Suitable for smooth packaging materials
(polyethylene and PVC films)
Suitable for smooth packaging materials
• The drive surface elastomer cover guarantees
positive feeding
The drive surface elastomer cover guarantees
positive feeding
The drive surface elastomer cover guarantees
• Belts can be supplied with ground finish or rough
finish

Supplier's Site Datasheet

Technical Specifications

  Chiorino, Inc.
Product Category Conveyor Belts
Product Number MF L-351 G
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Polyurethane Knitted Endless Belt - P5105 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0315 inch (0.8000 mm)
View Details
Balanced Weave Belting - B-24-18-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2542 lbs (0.1153 kg)
View Details