Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Bread, Poultry, Red meat, Vegetables, Frozen food, Baked snacks
Applications: Decline belt, Incline belt, Delivery belt, Food processing/conveying
Special Features: High grip surface, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700014891 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Delivery belt, Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0787 inch (2 mm) |