Habasit America Flame Retardant Belts H250000268

Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Power turn belt, Light package handling Special Features: Low stretch, Cut resistant, Impact resistant, Spiral lift suitable
Datasheet
Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Power turn belt, Light package handling Special Features: Low stretch, Cut resistant, Impact resistant, Spiral lift suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000268 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000268
Flame Retardant Belts H250000268
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Power turn belt, Light package handling Special Features: Low stretch, Cut resistant, Impact resistant, Spiral lift suitable

Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Decline belt, Incline belt, Power turn belt, Light package handling
Special Features: Low stretch, Cut resistant, Impact resistant, Spiral lift suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000268
Product Name Flame Retardant Belts
Application Inclined Conveying; Packaging; Decline belt, Incline belt, Power turn belt, Light package handling
Material Neoprene; Rubber; Chloroprene Rubber (Neoprene)
Thickness 0.1461 inch (3.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Allveyor General Purpose Belts - H250000658 - Habasit America
Specs
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1382 inch (3.51 mm)
Width 72 inch (1829 mm)
View Details
Balanced Weave Belting - B-60-22-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1800 lbs (0.0816 kg)
View Details