Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Chocolate, Baked snacks, Biscuit and Crackers
Applications: Dough belt, Enrobing belt, Cooling (line) belt, Biscuit/Cookie pre-oven applications
Special Features: Non fraying, Abrasion resistant, Reverse side coated
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700001170 |
| Product Name | General Purpose Belts |
| Application | Dough belt, Enrobing belt, Cooling (line) belt, Biscuit/Cookie pre-oven applications |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0591 inch (1.5 mm) |