Product Group: Various Special Belts
Main Industry Segments: Industrial automation, Paper printing and finishing
Applications: Sorting belt, Processing belt
Special Features: Cut resistant, Oil resistant, Abrasion resistant, Constant coefficient of friction
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100162 |
| Product Name | HNA-8P |
| Application | Sorting belt, Processing belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0472 inch (1.2 mm) |