Sugatsune America, Inc. SUS THREE MEMBER (24") SLIDE - 5302-600 5302-600

Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (24
Carson, CA, United States
SUS THREE MEMBER (24") SLIDE - 5302-600
5302-600
SUS THREE MEMBER (24") SLIDE - 5302-600 5302-600
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-600
Product Name SUS THREE MEMBER (24") SLIDE - 5302-600
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-100 - AR2-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.38 inch (60.32 mm)
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.69 inch (68.26 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details