H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
| H2W Technologies | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | TMR-090-22-006-2 |
| Product Name | Limited Angle Torque Motor |
| Rotational Output | Shaft |
| Body Material | Steel |
| Physical Dimensions | 2.2" OD x .6" Height |
| Rotation Angle | 90° |