H2W Technologies Limited Angle Torque Motor TMR-040-25-010-4

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-040-25-010-4 - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-040-25-010-4
Limited Angle Torque Motor TMR-040-25-010-4
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Electric Rotary Actuators
Product Number TMR-040-25-010-4
Product Name Limited Angle Torque Motor
Rotational Output Shaft
Body Material Steel
Physical Dimensions 2.50" Diameter x 0.60" Height
Rotation Angle Less than 45 degrees; 40°
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator, Explostion Proof - RHDE8000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electric cylinder - EGSK-46-300-20P - Festo Corporation
Specs
Maximum Torque 1018 In-lbs (1173 kg-cm)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details