Indelac Controls, Inc. Spring Return Actuator Model AS6

Description
Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this actuator is ideally suited for ball valves and dampers with torque ratings of up to 440 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
Request a Quote Datasheet
Description
Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this actuator is ideally suited for ball valves and dampers with torque ratings of up to 440 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Actuator - Model AS6 - Indelac Controls, Inc.
Florence, KY, United States
Spring Return Actuator
Model AS6
Spring Return Actuator Model AS6
Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this actuator is ideally suited for ball valves and dampers with torque ratings of up to 440 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.

Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this actuator is ideally suited for ball valves and dampers with torque ratings of up to 440 lb·in.
Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number Model AS6
Product Name Spring Return Actuator
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle 90°; Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - NS20 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV6 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - PV 3 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details