H2W Technologies Limited Angle Torque Motor TMR-020-270-4V

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Datasheet Summary
Powered by GS/AI

The TMR-020-270-4V Limited Angle Torque Motor from H2W Technologies is designed for applications requiring compact, limited angular motion. It features a constant torque angular displacement of 20 degrees, with a continuous torque rating of 265 in-oz and a peak torque of 795 in-oz. The motor has a resistance of 9.7 ohms and a motor constant of 94.0 in-oz/sqrt(watts). Weighing 3000 grams, this motor is suitable for closed-loop servo applications where reliability and simplicity are essential, as it operates without the need for commutation.

Datasheet Summary
Powered by GS/AI

The TMR-020-270-4V Limited Angle Torque Motor from H2W Technologies is designed for applications requiring compact, limited angular motion. It features a constant torque angular displacement of 20 degrees, with a continuous torque rating of 265 in-oz and a peak torque of 795 in-oz. The motor has a resistance of 9.7 ohms and a motor constant of 94.0 in-oz/sqrt(watts). Weighing 3000 grams, this motor is suitable for closed-loop servo applications where reliability and simplicity are essential, as it operates without the need for commutation.

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-020-270-4V - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-020-270-4V
Limited Angle Torque Motor TMR-020-270-4V
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Electric Rotary Actuators
Product Number TMR-020-270-4V
Product Name Limited Angle Torque Motor
Rotational Output Shaft
Body Material Steel
Physical Dimensions 5.25" OD x 1.7" Height
Rotation Angle Less than 45 degrees; 20°
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Electric Actuator - L Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Electric cylinder - EGSK-33-300-6P - Festo Corporation
Specs
Maximum Torque 443 In-lbs (511 kg-cm)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details