DPRA-N-3/4"-0.5-N -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DPRA-N-3/4"-0.5-N
Description
ROUND CYLINDER
-
Quarktwin Technology Ltd.
Datasheet
Description
ROUND CYLINDER
Datasheet
Technical Specifications
|
Product Category
|
Electric Rotary Actuators |
|
Product Number
|
DPRA-N-3/4"-0.5-N |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-4 to 300 F (-20 to 149 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details
Physical Dimensions
11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle
90°
Supply Voltage
18 to 36 volts
View Details
ABB Measurement & Analytics
Rotational Output
Shaft
Features
Position Feedback
Rotation Angle
90°; min. 35° / max. 300°
View Details
Features
Magnetic Band
Supply Voltage
24 volts
Maximum Torque
8.05 In-lbs (9.29 kg-cm)
View Details