The SRS-003-07-100-1X single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 101 lbs [449 N]/303 lbs [1347 N] with a total stroke length of 3.0 in [76.2 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | SRS-003-07-100-1X |
| Product Name | Single Rail Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 3 inch (76.2 mm) |
| Carriage Load | 101 to 303 lbs (45.76 to 137 kg) |