H2W Technologies Dual Rail Stage DRS-036-11-250-01-ME

Description
The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rail Stage - DRS-036-11-250-01-ME - H2W Technologies
Santa Clarita, CA, USA
Dual Rail Stage
DRS-036-11-250-01-ME
Dual Rail Stage DRS-036-11-250-01-ME
The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The DRS-036-11-250-01-ME dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 252 lbs [1121 N]/756 lbs [3363 N] with a total stroke length of 36 in [914 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by dual rigid recirculating ball linear bearings. The entire stage is assembled on a single piece of aluminum extrusion, thus reducing the overall weight of the system and easily allowing for long strokes. Light weight protective bellows cover the system. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number DRS-036-11-250-01-ME
Product Name Dual Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 36 inch (914 mm)
Carriage Load 252 to 756 lbs (114 to 343 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Z Pico, XY Micro, Metric - 9067-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Nanopositioning Linear Stages - V-571 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details