H.O. Penn Machinery Company, Inc. TS225 Towed Scraper TS225 Towed Scraper

Description
Originally designed by a road contractor for the construction industry, the Cat® TS225 Towed Scraper delivers outstanding performance and legendary durability. High-strength, abrasion-resistant steel in the scraper bowl minimizes wear. The rugged hitch, tongue, and structural design ensure long life in the toughest job site conditions. The exclusive walking-beam axle provides a smoother ride for the operator and a variable cutting edge angle for unmatch productivity. Designed to be pulled by Caterpillar® Track-Type Tractors or Challenger® Tractors, the Cat TS225 Towed Scraper raises the standard. Scraper Bowl Unmatched Durability. High-Strength Bowl Design The scraper bowl is constructed using L-shaped box sections of high strength steel for superior strength and dent resistance. The floor is a box-section structure made from high-strength, abrasion-resistant steel for maximum strength during top loading and rigidity during intermittent push loading. High-strength, abrasion-resistant steel is used throughout the inside of the bowl for maximum wear resistance. Center Lift Design The center lift design improves the strength and durability by placing the hydraulic cylinders between the tongue and spreader tube. This eliminates the need for draft arms, reducing weight and complexity. Cutting Edges Common Cat Wheel Tractor-Scraper cutting edges and router bits are used to ensure exceptional performance and great availability. The center cutting edge is in the stinger (drop down) position for good penetration and efficient material flow into the bowl. When worn, the cutting edges can be rotated by 180 degrees, doubling the life. Ejector The ejector is constructed from a single plate of high-strength, abrasion-resistant steel. The ejector extends beyond the front edge of the scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides. Depth Indicator A depth indicator is mounted on trailing scrapers to provide the operator a visual reference to scraper cut depth. Tongue and Hitch Built rugged for extreme durability. Hitches for Cat® Tractors Robust hitches are available for Cat® Track-Type Tractors and Challenger® MTS800 / MTS900 Series Tractors. See your Caterpillar dealer for hitches for other pulling machines. Rugged Hitch To prevent pin wear, the hitch uses a massive 89 mm (3.5 in) pin securely held in place with eight bolts. The hitch platform, positioned between the pulling machine and the tongue, contains two pins that allow ± 45 degrees of side to side oscillation (or roll), ± 90 degree turns (yaw), and ±..

Suppliers

Company
Product
Description
Supplier Links
TS225 Towed Scraper - TS225 Towed Scraper - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TS225 Towed Scraper
TS225 Towed Scraper
TS225 Towed Scraper TS225 Towed Scraper
Originally designed by a road contractor for the construction industry, the Cat® TS225 Towed Scraper delivers outstanding performance and legendary durability. High-strength, abrasion-resistant steel in the scraper bowl minimizes wear. The rugged hitch, tongue, and structural design ensure long life in the toughest job site conditions. The exclusive walking-beam axle provides a smoother ride for the operator and a variable cutting edge angle for unmatch productivity. Designed to be pulled by Caterpillar® Track-Type Tractors or Challenger® Tractors, the Cat TS225 Towed Scraper raises the standard. Scraper Bowl Unmatched Durability. High-Strength Bowl Design The scraper bowl is constructed using L-shaped box sections of high strength steel for superior strength and dent resistance. The floor is a box-section structure made from high-strength, abrasion-resistant steel for maximum strength during top loading and rigidity during intermittent push loading. High-strength, abrasion-resistant steel is used throughout the inside of the bowl for maximum wear resistance. Center Lift Design The center lift design improves the strength and durability by placing the hydraulic cylinders between the tongue and spreader tube. This eliminates the need for draft arms, reducing weight and complexity. Cutting Edges Common Cat Wheel Tractor-Scraper cutting edges and router bits are used to ensure exceptional performance and great availability. The center cutting edge is in the stinger (drop down) position for good penetration and efficient material flow into the bowl. When worn, the cutting edges can be rotated by 180 degrees, doubling the life. Ejector The ejector is constructed from a single plate of high-strength, abrasion-resistant steel. The ejector extends beyond the front edge of the scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides. Depth Indicator A depth indicator is mounted on trailing scrapers to provide the operator a visual reference to scraper cut depth. Tongue and Hitch Built rugged for extreme durability. Hitches for Cat® Tractors Robust hitches are available for Cat® Track-Type Tractors and Challenger® MTS800 / MTS900 Series Tractors. See your Caterpillar dealer for hitches for other pulling machines. Rugged Hitch To prevent pin wear, the hitch uses a massive 89 mm (3.5 in) pin securely held in place with eight bolts. The hitch platform, positioned between the pulling machine and the tongue, contains two pins that allow ± 45 degrees of side to side oscillation (or roll), ± 90 degree turns (yaw), and ±..

Originally designed by a road contractor for the construction industry, the Cat® TS225 Towed Scraper delivers outstanding performance and legendary durability. High-strength, abrasion-resistant steel in the scraper bowl minimizes wear. The rugged hitch, tongue, and structural design ensure long life in the toughest job site conditions. The exclusive walking-beam axle provides a smoother ride for the operator and a variable cutting edge angle for unmatch productivity. Designed to be pulled by Caterpillar® Track-Type Tractors or Challenger® Tractors, the Cat TS225 Towed Scraper raises the standard.

Scraper Bowl

Unmatched Durability.

High-Strength Bowl Design

The scraper bowl is constructed using L-shaped box sections of high strength steel for superior strength and dent resistance. The floor is a box-section structure made from high-strength, abrasion-resistant steel for maximum strength during top loading and rigidity during intermittent push loading. High-strength, abrasion-resistant steel is used throughout the inside of the bowl for maximum wear resistance.


Center Lift Design

The center lift design improves the strength and durability by placing the hydraulic cylinders between the tongue and spreader tube. This eliminates the need for draft arms, reducing weight and complexity.


Cutting Edges

Common Cat Wheel Tractor-Scraper cutting edges and router bits are used to ensure exceptional performance and great availability. The center cutting edge is in the stinger (drop down) position for good penetration and efficient material flow into the bowl. When worn, the cutting edges can be rotated by 180 degrees, doubling the life.


Ejector

The ejector is constructed from a single plate of high-strength, abrasion-resistant steel. The ejector extends beyond the front edge of the scraper floor to minimize carryback. To minimize wear, the ejector weight is carried on steel rollers supported by a wear strip welded to the bowl floor. At the sides, alignment is maintained by Ultra High Molecular Weight (UHMW) plastic guides.


Depth Indicator

A depth indicator is mounted on trailing scrapers to provide the operator a visual reference to scraper cut depth.


Tongue and Hitch

Built rugged for extreme durability.

Hitches for Cat® Tractors

Robust hitches are available for Cat® Track-Type Tractors and Challenger® MTS800 / MTS900 Series Tractors. See your Caterpillar dealer for hitches for other pulling machines.


Rugged Hitch

To prevent pin wear, the hitch uses a massive 89 mm (3.5 in) pin securely held in place with eight bolts. The hitch platform, positioned between the pulling machine and the tongue, contains two pins that allow ± 45 degrees of side to side oscillation (or roll), ± 90 degree turns (yaw), and ±..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TS225 Towed Scraper
Product Name TS225 Towed Scraper
Type Wheel Tractor-Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Waste Handlers -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 147 to 315 HP
Operating Weight 46920 to 108090 lbs (21279 to 49020 kg)
View Details
Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Doosan DX235LCR Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 173 HP
Operating Weight 53572 lbs (24296 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details