H.O. Penn Machinery Company, Inc. TL642 w/StabilizersTelehandler TL642 w/StabilizersTelehandler

Description
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 with outriggers in the down position offers additional capacity at maximum reach to meet your specific job site needs. Lift Height The TL642 can pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission Th TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A manual IT coupler is standard on the TL-Series machines. For optimum versatility, all machines are equipped with the hydraulic quick coupler, allowing the operator to more easily change non-hydraulic work tools without leaving the cab. Hydra..
Description
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 with outriggers in the down position offers additional capacity at maximum reach to meet your specific job site needs. Lift Height The TL642 can pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission Th TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A manual IT coupler is standard on the TL-Series machines. For optimum versatility, all machines are equipped with the hydraulic quick coupler, allowing the operator to more easily change non-hydraulic work tools without leaving the cab. Hydra..

Suppliers

Company
Product
Description
Supplier Links
TL642 w/StabilizersTelehandler - TL642 w/StabilizersTelehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TL642 w/StabilizersTelehandler
TL642 w/StabilizersTelehandler
TL642 w/StabilizersTelehandler TL642 w/StabilizersTelehandler
The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Intuitive Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Enhanced Visibility The TL-Series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL642. The single joystick is designed to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL642 with outriggers in the down position offers additional capacity at maximum reach to meet your specific job site needs. Lift Height The TL642 can pick and place bricks and materials to a maximum height of 42 ft. (12.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers. Maneuverability The TL642 offers improved maneuverability, allowing it to work productively in confined areas. Steering Modes The TL642 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Power Train Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect. Transmission Th TL642 features a ZF,WG98-TSC Power-shift transmission. Versatility The TL642 is as versatile as your toughest job demands. Quick Coupler A manual IT coupler is standard on the TL-Series machines. For optimum versatility, all machines are equipped with the hydraulic quick coupler, allowing the operator to more easily change non-hydraulic work tools without leaving the cab. Hydra..

The TL642 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions.

Operator Station

The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls.

Intuitive Control Layout

All day operator comfort and efficiency is ensured through our easier to use control layout.


Easier Access

Cab entry and exit is both easier and more convenient due to the well placed handholds and step.


Operator Protection

The machine provides full operator security with OROPS or EROPS protection.


Enhanced Visibility

The TL-Series cab has improved visibility due to the use of advanced virtual design techniques.


Ease of Operation

Ease of operation was extremely important in the design of the new TL642. The single joystick is designed to maximize operator efficiency.

Joystick Control

The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations.


Flow Sharing

Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs.


Performance

The TL642 with outriggers in the down position offers additional capacity at maximum reach to meet your specific job site needs.

Lift Height

The TL642 can pick and place bricks and materials to a maximum height of 42 ft. (12.8 m).


Reach

Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL642 delivers.


Maneuverability

The TL642 offers improved maneuverability, allowing it to work productively in confined areas.


Steering Modes

The TL642 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single three-position rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving.


Power Train

Caterpillar componentry, including a Cat 3054C DIT engine, gives you the quality power train that you expect.

Transmission

Th TL642 features a ZF,WG98-TSC Power-shift transmission.


Versatility

The TL642 is as versatile as your toughest job demands.

Quick Coupler

A manual IT coupler is standard on the TL-Series machines. For optimum versatility, all machines are equipped with the hydraulic quick coupler, allowing the operator to more easily change non-hydraulic work tools without leaving the cab.


Hydra..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TL642 w/StabilizersTelehandler
Product Name TL642 w/StabilizersTelehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Midi-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 17552 to 19113 lbs (7960 to 8668 kg)
View Details
Small Wheel Loaders - 938K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 169 HP
Operating Weight 35104 lbs (15920 kg)
View Details
Doosan DA30 Articulated Dump Truck (ADT) -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Dump Truck
Horsepower 375 HP
Load Capacity 61279 lbs (27791 kg)
View Details