Caterpillar Machines Small Wheel Loaders 938K

Description
Setting the standard for wheel loader productivity, durability, versatility and comfort. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet
Description
Setting the standard for wheel loader productivity, durability, versatility and comfort. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Wheel Loaders - 938K - Caterpillar Machines
Cary, NC, USA
Small Wheel Loaders
938K
Small Wheel Loaders 938K
Setting the standard for wheel loader productivity, durability, versatility and comfort. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab and Controls Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display. Intelligent Power Management A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks. Powerful Predictable Hydraulics The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient. Work Tools A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface. Serviceability Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Setting the standard for wheel loader productivity, durability, versatility and comfort.
Optimized Parallel Lift Z-bar Linkage
Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility.
Cab and Controls
Large, spacious cab features excellent visibility to the front and rear, extremely low sound levels and low-effort ergonomic joystick controls so you can concentrate on your work. In cab adjustments are easy with intuitive controls and an easy to read optional display.
Intelligent Power Management
A smooth, step-less electronically controlled hydrostatic transmission provides adjustable power to the ground and superb groundspeed control for fast digging cycles and the flexibility to efficiently perform a multitude of tasks.
Powerful Predictable Hydraulics
The system senses demand and adjusts flow and pressure to match. Working with buckets, forks and other work tools has never been more efficient.
Work Tools
A new line of optimized Performance Series buckets, pallet and construction forks as well as a wide range of work tools are available in a Pin-on, Fusion™ coupler or ISO 23727 coupler interface.
Serviceability
Daily service points are easily accessible from ground level. Extended service intervals and excellent service access make daily checks quick and easy, allowing you to get to work sooner.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 938K
Product Name Small Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - D11T/D11T CD Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 229848 lbs (104239 kg)
View Details
Backhoe Loaders - 430F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 107 HP
Load Capacity 7237 lbs (3282 kg)
View Details
Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 7800 to 20400 lbs (3537 to 9252 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details