H.O. Penn Machinery Company, Inc. TL1055 Telehandler TL1055 Telehandler

Description
The TL1055 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Improved Visibility The TL-series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL1055 telehandler. The lift functions are controlled by a single joystick to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. The joystick also operates the auxiliary hydraulic function and allows the option of a second auxiliary service for the use of work tools that require more than one hydraulic service. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL1055 delivers high performance to meet your specific job site needs. Lift Height The TL1055 can effectively pick and place bricks and materials to a maximum height of 55 ft. (16.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL1055 delivers. Steering Modes The TL1055 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Capacity The TL1055 provides a load capacity of 10,000 lbs (4536 kg). Power Train Caterpillar componentry, including a Cat C4.4 EDITAAC Tier 3 engine, gives you the quality power train that you expect. Transmission The TL1055 features a ZF, WG98-TSC Power-shift transmission. Versatility The TL1055 telehandler is as versatile as your toughest job demands. Quick Coupler A manual IT quick coupler is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quic..
Description
The TL1055 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Improved Visibility The TL-series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL1055 telehandler. The lift functions are controlled by a single joystick to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. The joystick also operates the auxiliary hydraulic function and allows the option of a second auxiliary service for the use of work tools that require more than one hydraulic service. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL1055 delivers high performance to meet your specific job site needs. Lift Height The TL1055 can effectively pick and place bricks and materials to a maximum height of 55 ft. (16.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL1055 delivers. Steering Modes The TL1055 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Capacity The TL1055 provides a load capacity of 10,000 lbs (4536 kg). Power Train Caterpillar componentry, including a Cat C4.4 EDITAAC Tier 3 engine, gives you the quality power train that you expect. Transmission The TL1055 features a ZF, WG98-TSC Power-shift transmission. Versatility The TL1055 telehandler is as versatile as your toughest job demands. Quick Coupler A manual IT quick coupler is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quic..

Suppliers

Company
Product
Description
Supplier Links
TL1055 Telehandler - TL1055 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TL1055 Telehandler
TL1055 Telehandler
TL1055 Telehandler TL1055 Telehandler
The TL1055 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls. Control Layout All day operator comfort and efficiency is ensured through our easier to use control layout. Easier Access Cab entry and exit is both easier and more convenient due to the well placed handholds and step. Operator Protection The machine provides full operator security with OROPS or EROPS protection. Improved Visibility The TL-series cab has improved visibility due to the use of advanced virtual design techniques. Ease of Operation Ease of operation was extremely important in the design of the new TL1055 telehandler. The lift functions are controlled by a single joystick to maximize operator efficiency. Joystick Control The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. The joystick also operates the auxiliary hydraulic function and allows the option of a second auxiliary service for the use of work tools that require more than one hydraulic service. Flow Sharing Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs. Performance The TL1055 delivers high performance to meet your specific job site needs. Lift Height The TL1055 can effectively pick and place bricks and materials to a maximum height of 55 ft. (16.8 m). Reach Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL1055 delivers. Steering Modes The TL1055 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving. Capacity The TL1055 provides a load capacity of 10,000 lbs (4536 kg). Power Train Caterpillar componentry, including a Cat C4.4 EDITAAC Tier 3 engine, gives you the quality power train that you expect. Transmission The TL1055 features a ZF, WG98-TSC Power-shift transmission. Versatility The TL1055 telehandler is as versatile as your toughest job demands. Quick Coupler A manual IT quick coupler is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quic..

The TL1055 is a highly versatile machine, designed to deliver maximum performance with traditional Cat reliability, durability and productivity in the toughest working conditions.

Operator Station

The operator station provides comfort and protection with improved job site visibility and convenient, easier to use controls.

Control Layout

All day operator comfort and efficiency is ensured through our easier to use control layout.


Easier Access

Cab entry and exit is both easier and more convenient due to the well placed handholds and step.


Operator Protection

The machine provides full operator security with OROPS or EROPS protection.


Improved Visibility

The TL-series cab has improved visibility due to the use of advanced virtual design techniques.


Ease of Operation

Ease of operation was extremely important in the design of the new TL1055 telehandler. The lift functions are controlled by a single joystick to maximize operator efficiency.

Joystick Control

The joystick allows three simultaneous boom functions enabling application customization for more than a dozen configurations. The joystick also operates the auxiliary hydraulic function and allows the option of a second auxiliary service for the use of work tools that require more than one hydraulic service.


Flow Sharing

Three simultaneous hydraulic functions are achieved using a full flow sharing hydraulic valve. A load sensing variable displacement pump allows full hydraulic power even at low revs.


Performance

The TL1055 delivers high performance to meet your specific job site needs.

Lift Height

The TL1055 can effectively pick and place bricks and materials to a maximum height of 55 ft. (16.8 m).


Reach

Job site obstacles present challenges demanding a machine to place loads at greater distances - the TL1055 delivers.


Steering Modes

The TL1055 offers three steering modes (two wheel, crab and 4-wheel steer) to allow an operator to more easily position the machine. Steering modes are selected by a single rocker switch. Steering position sensors are fitted as standard to all steering modes to be changed while moving.


Capacity

The TL1055 provides a load capacity of 10,000 lbs (4536 kg).


Power Train

Caterpillar componentry, including a Cat C4.4 EDITAAC Tier 3 engine, gives you the quality power train that you expect.

Transmission

The TL1055 features a ZF, WG98-TSC Power-shift transmission.


Versatility

The TL1055 telehandler is as versatile as your toughest job demands.

Quick Coupler

A manual IT quick coupler is standard on the TL-Series machines. For optimum versatility, an optional hydraulic quic..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TL1055 Telehandler
Product Name TL1055 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details
 - 325D FM Forest Machine - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Maximum Speed 3.4 miles/hr (1.52 m/sec)
View Details