H.O. Penn Machinery Company, Inc. TH407 Telehandler TH407 Telehandler

Description
The TH407 Telehandler is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to read controls. Ease of Operation Ease of operation was very important in the design of the new TH407 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH407 delivers high performance to meet your specific job site needs. Power Train The TH407 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH407. Serviceability Extended service intervals and a reduction in service parts give the Cat TH407 some of the lowest operating costs in the industry. Product Support You will find high availability of parts at our Dealer parts counter. Cat Dealers utilize a worldwide computer network to find in-stock parts to minimize machine downtime. Additionally, Caterpillar offers a line of genuine remanufactured components which can help lower repair costs. Easy Financing Your Cat Dealer can provide a financing package to meet your needs. Standard Equipment TELESCOPIC BOOMWear pads, non-metallic Lock valve on hydraulic cylinders Boom angle indicator Single auxiliary to the boom head ELECTRICALAlternator , 100-amp for mechanical engines and 120-amp for electronic engines Anti-restart key switch Battery, maintenance-free, 12 volt, 750 CCA with disconnect Horn Alarm, back up Electronic Control Module Power sockets, 12 volt internal and external OPERATOR STATIONCanopy, ROPS/FOPS Joystick, single electro-hydraulic controls Adjustable joystick arm rest Low step, grab bars for easy entry Vinyl suspension seat, 2" retractable seat belt with document pouch Steering wheel spinner knob Floor mat Right and left side rear view mirror Service door, cab air intake filter, fuel fill, hydraulic fill, level indicator, fuse panel and washer fill Interactive LCD display for full interaction with main controler. Features displayed include: engine speed, boom angle, machine speed, operation hours, error messages, % of continuous flow selected, gear selected and direction Cup holder Fixed steering column POWER TRAINEngine, Caterpillar C4.4 DITAAC, Tier 3- 101 hp Air cleaner, dual element and filter condition indicator Water separato..
Description
The TH407 Telehandler is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to read controls. Ease of Operation Ease of operation was very important in the design of the new TH407 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH407 delivers high performance to meet your specific job site needs. Power Train The TH407 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH407. Serviceability Extended service intervals and a reduction in service parts give the Cat TH407 some of the lowest operating costs in the industry. Product Support You will find high availability of parts at our Dealer parts counter. Cat Dealers utilize a worldwide computer network to find in-stock parts to minimize machine downtime. Additionally, Caterpillar offers a line of genuine remanufactured components which can help lower repair costs. Easy Financing Your Cat Dealer can provide a financing package to meet your needs. Standard Equipment TELESCOPIC BOOMWear pads, non-metallic Lock valve on hydraulic cylinders Boom angle indicator Single auxiliary to the boom head ELECTRICALAlternator , 100-amp for mechanical engines and 120-amp for electronic engines Anti-restart key switch Battery, maintenance-free, 12 volt, 750 CCA with disconnect Horn Alarm, back up Electronic Control Module Power sockets, 12 volt internal and external OPERATOR STATIONCanopy, ROPS/FOPS Joystick, single electro-hydraulic controls Adjustable joystick arm rest Low step, grab bars for easy entry Vinyl suspension seat, 2" retractable seat belt with document pouch Steering wheel spinner knob Floor mat Right and left side rear view mirror Service door, cab air intake filter, fuel fill, hydraulic fill, level indicator, fuse panel and washer fill Interactive LCD display for full interaction with main controler. Features displayed include: engine speed, boom angle, machine speed, operation hours, error messages, % of continuous flow selected, gear selected and direction Cup holder Fixed steering column POWER TRAINEngine, Caterpillar C4.4 DITAAC, Tier 3- 101 hp Air cleaner, dual element and filter condition indicator Water separato..

Suppliers

Company
Product
Description
Supplier Links
TH407 Telehandler - TH407 Telehandler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
TH407 Telehandler
TH407 Telehandler
TH407 Telehandler TH407 Telehandler
The TH407 Telehandler is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar. Operator Station The operator station provides comfort and protection with improved job site visibility and convenient, easier to read controls. Ease of Operation Ease of operation was very important in the design of the new TH407 Telehandler. The single joystick controls are easier for operators to become proficient in its operation. Performance The TH407 delivers high performance to meet your specific job site needs. Power Train The TH407 power train delivers ultimate performance in the toughest of working conditions. Versatility Redefine the traditional role of a Telehandler with the Cat TH407. Serviceability Extended service intervals and a reduction in service parts give the Cat TH407 some of the lowest operating costs in the industry. Product Support You will find high availability of parts at our Dealer parts counter. Cat Dealers utilize a worldwide computer network to find in-stock parts to minimize machine downtime. Additionally, Caterpillar offers a line of genuine remanufactured components which can help lower repair costs. Easy Financing Your Cat Dealer can provide a financing package to meet your needs. Standard Equipment TELESCOPIC BOOMWear pads, non-metallic Lock valve on hydraulic cylinders Boom angle indicator Single auxiliary to the boom head ELECTRICALAlternator , 100-amp for mechanical engines and 120-amp for electronic engines Anti-restart key switch Battery, maintenance-free, 12 volt, 750 CCA with disconnect Horn Alarm, back up Electronic Control Module Power sockets, 12 volt internal and external OPERATOR STATIONCanopy, ROPS/FOPS Joystick, single electro-hydraulic controls Adjustable joystick arm rest Low step, grab bars for easy entry Vinyl suspension seat, 2" retractable seat belt with document pouch Steering wheel spinner knob Floor mat Right and left side rear view mirror Service door, cab air intake filter, fuel fill, hydraulic fill, level indicator, fuse panel and washer fill Interactive LCD display for full interaction with main controler. Features displayed include: engine speed, boom angle, machine speed, operation hours, error messages, % of continuous flow selected, gear selected and direction Cup holder Fixed steering column POWER TRAINEngine, Caterpillar C4.4 DITAAC, Tier 3- 101 hp Air cleaner, dual element and filter condition indicator Water separato..

The TH407 Telehandler is a highly versatile machine, designed to deliver maximum performance with the reliability, durability and productivity you have come to expect from Caterpillar.

Operator Station

The operator station provides comfort and protection with improved job site visibility and convenient, easier to read controls.


Ease of Operation

Ease of operation was very important in the design of the new TH407 Telehandler. The single joystick controls are easier for operators to become proficient in its operation.


Performance

The TH407 delivers high performance to meet your specific job site needs.


Power Train

The TH407 power train delivers ultimate performance in the toughest of working conditions.


Versatility

Redefine the traditional role of a Telehandler with the Cat TH407.


Serviceability

Extended service intervals and a reduction in service parts give the Cat TH407 some of the lowest operating costs in the industry.

Product Support

You will find high availability of parts at our Dealer parts counter. Cat Dealers utilize a worldwide computer network to find in-stock parts to minimize machine downtime. Additionally, Caterpillar offers a line of genuine remanufactured components which can help lower repair costs.


Easy Financing

Your Cat Dealer can provide a financing package to meet your needs.


Standard Equipment

TELESCOPIC BOOMWear pads, non-metallic
Lock valve on hydraulic cylinders
Boom angle indicator
Single auxiliary to the boom head
ELECTRICALAlternator, 100-amp for mechanical engines and 120-amp for electronic engines
Anti-restart key switch
Battery, maintenance-free, 12 volt, 750 CCA with disconnect
Horn
Alarm, back up
Electronic Control Module
Power sockets, 12 volt internal and external
OPERATOR STATIONCanopy, ROPS/FOPS
Joystick, single electro-hydraulic controls
Adjustable joystick arm rest
Low step, grab bars for easy entry
Vinyl suspension seat, 2" retractable seat belt with document pouch
Steering wheel spinner knob
Floor mat
Right and left side rear view mirror
Service door, cab air intake filter, fuel fill, hydraulic fill, level indicator, fuse panel and washer fill
Interactive LCD display for full interaction with main controler. Features displayed include: engine speed, boom angle, machine speed, operation hours, error messages, % of continuous flow selected, gear selected and direction
Cup holder
Fixed steering column
POWER TRAINEngine, Caterpillar C4.4 DITAAC, Tier 3- 101 hp
Air cleaner, dual element and filter condition indicator
Water separato..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TH407 Telehandler
Product Name TH407 Telehandler
Type Telehandlers > Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Backhoe Loaders - 450F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 127 HP
Load Capacity 7871 lbs (3570 kg)
View Details
Minimal Tail Swing Compact Excavator - E26 - Bobcat Company
Specs
Type Crawler Excavator
Horsepower 24.8 HP
Load Capacity 1896 to 1997 lbs (860 to 906 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details