H.O. Penn Machinery Company, Inc. M318D Material Handler M318D Material Handler

Description
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M318D MH delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 1,800 rpm. This is 9% more horsepower as compared to the 3056E in the M318C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics Fast cycle times and increased lift capacity combine to maximize your productivity in any job. Improved Implement Speed Due to new spools and increased horsepower, the M318D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing Pump A dedicated, variable dis..
Description
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M318D MH delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 1,800 rpm. This is 9% more horsepower as compared to the 3056E in the M318C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics Fast cycle times and increased lift capacity combine to maximize your productivity in any job. Improved Implement Speed Due to new spools and increased horsepower, the M318D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing Pump A dedicated, variable dis..

Suppliers

Company
Product
Description
Supplier Links
M318D Material Handler - M318D Material Handler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
M318D Material Handler
M318D Material Handler
M318D Material Handler M318D Material Handler
The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M318D MH delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 1,800 rpm. This is 9% more horsepower as compared to the 3056E in the M318C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance. Low Noise, Low Vibration The Cat C6.6 design improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions. One-Touch Low Idle Control The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels. Waste Handling Package The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser. Hydraulics Fast cycle times and increased lift capacity combine to maximize your productivity in any job. Improved Implement Speed Due to new spools and increased horsepower, the M318D MH is able to offer even faster stick and swing speeds, leading to more productivity. Dedicated Swing Pump A dedicated, variable dis..

The D series Material Handlers incorporates innovations for improved performance and versatility.

Engine

Built for power, reliability, low maintenance, excellent fuel economy and low emissions.

Powerful Performance

The Cat C6.6 with ACERT™ Technology introduces a series of evolutionary, incremental improvements that provide breakthrough engine performance. The building blocks of ACERT Technology are fuel delivery, air management and electronic control. ACERT Technology optimizes engine performance while meeting U.S. EPA Tier 3 engine emission regulations. The Cat C6.6 engine in the M318D MH delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 1,800 rpm. This is 9% more horsepower as compared to the 3056E in the M318C MH.


Low Fuel Consumption

The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding fuel consumption during both production and travel. When the system recognizes roading application the engine adjusts to the most efficient system operating point to save fuel without compromising road performance.


Low Noise, Low Vibration

The Cat C6.6 design improves operator comfort by reducing sound and vibration.


Cooling System

An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound levels. The electronic engine control continuously compensates for the varying fan load, providing consistent net power, regardless of operating conditions.


One-Touch Low Idle Control

The two-stage, one-touch Automatic Engine Speed Control reduces engine speed if no operation is performed, maximizing fuel efficiency and reducing sound levels.


Waste Handling Package

The Waste Handling Package has been specifically developed for Cat Wheel Excavators working in waste transfer stations or other extremely dusty applications. This option features the following: An automatic, hydraulic reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine compartment, air cleaner, aftercooler and air conditioner condenser.


Hydraulics

Fast cycle times and increased lift capacity combine to maximize your productivity in any job.

Improved Implement Speed

Due to new spools and increased horsepower, the M318D MH is able to offer even faster stick and swing speeds, leading to more productivity.


Dedicated Swing Pump

A dedicated, variable dis..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number M318D Material Handler
Product Name M318D Material Handler
Type Material Handler
Unlock Full Specs
to access all available technical data

Similar Products

Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Telehandlers - TL1055D - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 142 HP
Load Capacity 10000 lbs (4535 kg)
View Details
Doosan DX210W Wheeled Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheeled Excavator
Horsepower 170 HP
Operating Weight 45761 lbs (20753 kg)
View Details