Caterpillar Machines Telehandlers TL1055D

Description
With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine.
Datasheet
Description
With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telehandlers - TL1055D - Caterpillar Machines
Cary, NC, USA
Telehandlers
TL1055D
Telehandlers TL1055D
With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine.

With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number TL1055D
Product Name Telehandlers
Type Telehandler
Unlock Full Specs
to access all available technical data

Similar Products

 - 308D CR SB Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 18519 lbs (8399 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details
Small Wheel Loaders - 938K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 169 HP
Operating Weight 35104 lbs (15920 kg)
View Details
Skid-Steer Loader - S510 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 49 HP
Load Capacity 1650 lbs (748 kg)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details