H.O. Penn Machinery Company, Inc. D9T WH Waste Handler D9T WH Waste Handler

Description
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill. Waste Handling Guards Extensive guarding helps protect critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage. Radiator Guard The heavy-duty hinged radiator guard protects the cooling system. Tilt Cylinder Lines Guards The tilt cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility. Crankcase (belly) Guards The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the power train compartments. Chassis Guards The chassis guards help protect the engine compartment by deflecting debris from rising upward along the chassis. Pivot Shaft Seal Guards The pivot shaft seal guards help prevent debris from entering and damaging the Duo-Cone® seals as well as protecting the bolts on the pivot shaft seal retainers. Idler Seal Guards The idler seal guards help keep wire, fishing line, strapping, etc., from wrapping around and damaging the Duo-Cone seals. Final Drive Seal Guards The final drive seal guards help prevent wire, nylon strapping, etc., from wrapping around and damaging the Duo-Cone seals. The outer guard is now stationary, thicker, and has increased hardness, all of which help prevent excessive wear from debris. Seal Guard Design This design offers superior protection to the seal. Debris would have to make four 90° turns, penetrate the packing material, and then make two additional 90° turns. Debris Resistant Features Additional modifications enhance productivity and help prevent damage. Rear, Tank-mounted Lights The rear, tank-mounted lights are relocated on the ROPS, which removes the lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service life. Heavy-duty Steps and Handles The heavy-duty steps and handles are manufactured from plate steel and solid rod to withstand the rigors of landfill operation. Additional Sealing To help eliminate debris entry into areas of the machine additional sealing is provided. Key areas include: engine enclosure..
Description
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill. Waste Handling Guards Extensive guarding helps protect critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage. Radiator Guard The heavy-duty hinged radiator guard protects the cooling system. Tilt Cylinder Lines Guards The tilt cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility. Crankcase (belly) Guards The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the power train compartments. Chassis Guards The chassis guards help protect the engine compartment by deflecting debris from rising upward along the chassis. Pivot Shaft Seal Guards The pivot shaft seal guards help prevent debris from entering and damaging the Duo-Cone® seals as well as protecting the bolts on the pivot shaft seal retainers. Idler Seal Guards The idler seal guards help keep wire, fishing line, strapping, etc., from wrapping around and damaging the Duo-Cone seals. Final Drive Seal Guards The final drive seal guards help prevent wire, nylon strapping, etc., from wrapping around and damaging the Duo-Cone seals. The outer guard is now stationary, thicker, and has increased hardness, all of which help prevent excessive wear from debris. Seal Guard Design This design offers superior protection to the seal. Debris would have to make four 90° turns, penetrate the packing material, and then make two additional 90° turns. Debris Resistant Features Additional modifications enhance productivity and help prevent damage. Rear, Tank-mounted Lights The rear, tank-mounted lights are relocated on the ROPS, which removes the lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service life. Heavy-duty Steps and Handles The heavy-duty steps and handles are manufactured from plate steel and solid rod to withstand the rigors of landfill operation. Additional Sealing To help eliminate debris entry into areas of the machine additional sealing is provided. Key areas include: engine enclosure..

Suppliers

Company
Product
Description
Supplier Links
D9T WH Waste Handler - D9T WH Waste Handler - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
D9T WH Waste Handler
D9T WH Waste Handler
D9T WH Waste Handler D9T WH Waste Handler
The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill. Waste Handling Guards Extensive guarding helps protect critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage. Radiator Guard The heavy-duty hinged radiator guard protects the cooling system. Tilt Cylinder Lines Guards The tilt cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility. Crankcase (belly) Guards The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the power train compartments. Chassis Guards The chassis guards help protect the engine compartment by deflecting debris from rising upward along the chassis. Pivot Shaft Seal Guards The pivot shaft seal guards help prevent debris from entering and damaging the Duo-Cone® seals as well as protecting the bolts on the pivot shaft seal retainers. Idler Seal Guards The idler seal guards help keep wire, fishing line, strapping, etc., from wrapping around and damaging the Duo-Cone seals. Final Drive Seal Guards The final drive seal guards help prevent wire, nylon strapping, etc., from wrapping around and damaging the Duo-Cone seals. The outer guard is now stationary, thicker, and has increased hardness, all of which help prevent excessive wear from debris. Seal Guard Design This design offers superior protection to the seal. Debris would have to make four 90° turns, penetrate the packing material, and then make two additional 90° turns. Debris Resistant Features Additional modifications enhance productivity and help prevent damage. Rear, Tank-mounted Lights The rear, tank-mounted lights are relocated on the ROPS, which removes the lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service life. Heavy-duty Steps and Handles The heavy-duty steps and handles are manufactured from plate steel and solid rod to withstand the rigors of landfill operation. Additional Sealing To help eliminate debris entry into areas of the machine additional sealing is provided. Key areas include: engine enclosure..

The Cat Track-Type Tractor waste handling arrangement machines are purpose built for landfill operations. Special guarding and cooling systems are standard on these machines to help them withstand the harsh operating conditions in the landfill.

Waste Handling Guards

Extensive guarding helps protect critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage.

Radiator Guard

The heavy-duty hinged radiator guard protects the cooling system.


Tilt Cylinder Lines Guards

The tilt cylinder lines guards help protect hydraulic lines from contact damage, while maintaining hose flexibility.


Crankcase (belly) Guards

The crankcase (belly) guards serve a dual purpose. They help prevent contact damage to vital power train components, and help keep debris out of the power train compartments.


Chassis Guards

The chassis guards help protect the engine compartment by deflecting debris from rising upward along the chassis.


Pivot Shaft Seal Guards

The pivot shaft seal guards help prevent debris from entering and damaging the Duo-Cone® seals as well as protecting the bolts on the pivot shaft seal retainers.


Idler Seal Guards

The idler seal guards help keep wire, fishing line, strapping, etc., from wrapping around and damaging the Duo-Cone seals.


Final Drive Seal Guards

The final drive seal guards help prevent wire, nylon strapping, etc., from wrapping around and damaging the Duo-Cone seals. The outer guard is now stationary, thicker, and has increased hardness, all of which help prevent excessive wear from debris.


Seal Guard Design

This design offers superior protection to the seal. Debris would have to make four 90° turns, penetrate the packing material, and then make two additional 90° turns.


Debris Resistant Features

Additional modifications enhance productivity and help prevent damage.

Rear, Tank-mounted Lights

The rear, tank-mounted lights are relocated on the ROPS, which removes the lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model.


Front Lights

The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service life.


Heavy-duty Steps and Handles

The heavy-duty steps and handles are manufactured from plate steel and solid rod to withstand the rigors of landfill operation.


Additional Sealing

To help eliminate debris entry into areas of the machine additional sealing is provided. Key areas include: engine enclosure..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number D9T WH Waste Handler
Product Name D9T WH Waste Handler
Type Waste Handling Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - 345D L Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 100040 lbs (45370 kg)
Maximum Speed 2.9 miles/hr (1.3 m/sec)
View Details