Bobcat Company Skid-Steer Loader S550

Description
Get optimal reach and visibility with the Bobcat® S550 skid-steer loader. This radius lift path machine is ideal for dumping over a wall, backfilling or loading flatbed trucks. Travel up to 11 mph with the two-speed travel option. Plus enjoy all the improvements of M-Series loaders, including increased visibility, a more comfortable cab and easier serviceability. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.
Description
Get optimal reach and visibility with the Bobcat® S550 skid-steer loader. This radius lift path machine is ideal for dumping over a wall, backfilling or loading flatbed trucks. Travel up to 11 mph with the two-speed travel option. Plus enjoy all the improvements of M-Series loaders, including increased visibility, a more comfortable cab and easier serviceability. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

Suppliers

Company
Product
Description
Supplier Links
Skid-Steer Loader - S550 - Bobcat Company
West Fargo, ND, USA
Skid-Steer Loader
S550
Skid-Steer Loader S550
Get optimal reach and visibility with the Bobcat® S550 skid-steer loader. This radius lift path machine is ideal for dumping over a wall, backfilling or loading flatbed trucks. Travel up to 11 mph with the two-speed travel option. Plus enjoy all the improvements of M-Series loaders, including increased visibility, a more comfortable cab and easier serviceability. Performance: Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate. Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most. Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently. Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

Get optimal reach and visibility with the Bobcat® S550 skid-steer loader. This radius lift path machine is ideal for dumping over a wall, backfilling or loading flatbed trucks. Travel up to 11 mph with the two-speed travel option. Plus enjoy all the improvements of M-Series loaders, including increased visibility, a more comfortable cab and easier serviceability.

Performance:

Attachment Control Device: In simplest terms, the optional Attachment Control Device makes it possible for the loader and attachment to communicate.

Bob-Tach®: Change attachments in less than a minute! You can replace a bucket with a pallet fork, landscape rake, auger, grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system.

Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your machine to the limit without an engine anti-stall system robbing you of power when you need it the most.

Counterweight Ready: The new Bobcat loaders come with holes for frame-mounted counterweights, so you can increase lifting performance with certain attachments.

Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster.

High-Flow Hydraulics: Need more attachment power? This optional system provides additional hydraulic power to boost production of attachments.

Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more efficiently.

Increased Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before.

More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel.

Powerful Breakout Forces: High-efficiency hydraulic pumps deliver more power, matched to demand and provides high breakout forces.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number S550
Product Name Skid-Steer Loader
Type Skid Steer Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 308D CR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 17306 lbs (7849 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details
Midi-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 17552 to 19113 lbs (7960 to 8668 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details
Skid-Steer Loader - S530 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 49 HP
Load Capacity 1850 lbs (839 kg)
View Details