H.O. Penn Machinery Company, Inc. 450E Backhoe Loader 450E Backhoe Loader

Description
With pilot-operated joystick controls, a more comfortable operator station, new extendible stick design and increased performance, the 450E lets you get more done with less effort. Operator Station The all-new operator station provides maximum comfort and ease of operation. Operator Comfort The all-new operator station has been designed to maximize operator comfort and productivity. Pilot operated controls allow for more legroom and a spacious work environment. New Styling The new ergonomic, automotive styling of the operator station enhances the operator environment. The narrow front dash provides excellent visibility to the front bucket. Integrated storage areas and cupholders are designed for operator convenience. Deluxe ROPS Canopy Features of the ROPS canopy include: Air suspension vinyl seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Rotating vandal guard System indicators for hydraulic filter service and hydraulic temperature warning Deluxe Cab with Air Conditioning The standard cab features include: Air suspension fabric seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Two doors Front and rear windshield Wiper/washer system Radio-ready Dome light Deluxe, nine-way adjustable air suspension seat System indicators for hydraulic filter service and hydraulic temperature warning Air conditioning New Gauge Cluster Operators can easily view system information on the new gauge cluster. Gauges are displayed against a white background for good visibility in different light conditions. Ergonomic, tactile switches are simple to understand. Air Suspension Seat The standard air suspension seat utilizes an air adjustment mechanism for a greater operating range and more comfortable ride. A switch on the seat post allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. The deluxe cab air suspension seat also has an adjustable back support, lumbar support, seat cushion extension, seat cushion tilt and vertical and angle adjusting armrests. HVAC System The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. Large capacity fresh air filter is easily serviced from ground level with no tools required. Nearly 20% increase in air flow combined with improved louver locations provide superior operator comfort. ..
Description
With pilot-operated joystick controls, a more comfortable operator station, new extendible stick design and increased performance, the 450E lets you get more done with less effort. Operator Station The all-new operator station provides maximum comfort and ease of operation. Operator Comfort The all-new operator station has been designed to maximize operator comfort and productivity. Pilot operated controls allow for more legroom and a spacious work environment. New Styling The new ergonomic, automotive styling of the operator station enhances the operator environment. The narrow front dash provides excellent visibility to the front bucket. Integrated storage areas and cupholders are designed for operator convenience. Deluxe ROPS Canopy Features of the ROPS canopy include: Air suspension vinyl seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Rotating vandal guard System indicators for hydraulic filter service and hydraulic temperature warning Deluxe Cab with Air Conditioning The standard cab features include: Air suspension fabric seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Two doors Front and rear windshield Wiper/washer system Radio-ready Dome light Deluxe, nine-way adjustable air suspension seat System indicators for hydraulic filter service and hydraulic temperature warning Air conditioning New Gauge Cluster Operators can easily view system information on the new gauge cluster. Gauges are displayed against a white background for good visibility in different light conditions. Ergonomic, tactile switches are simple to understand. Air Suspension Seat The standard air suspension seat utilizes an air adjustment mechanism for a greater operating range and more comfortable ride. A switch on the seat post allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. The deluxe cab air suspension seat also has an adjustable back support, lumbar support, seat cushion extension, seat cushion tilt and vertical and angle adjusting armrests. HVAC System The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. Large capacity fresh air filter is easily serviced from ground level with no tools required. Nearly 20% increase in air flow combined with improved louver locations provide superior operator comfort. ..

Suppliers

Company
Product
Description
Supplier Links
450E Backhoe Loader - 450E Backhoe Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
450E Backhoe Loader
450E Backhoe Loader
450E Backhoe Loader 450E Backhoe Loader
With pilot-operated joystick controls, a more comfortable operator station, new extendible stick design and increased performance, the 450E lets you get more done with less effort. Operator Station The all-new operator station provides maximum comfort and ease of operation. Operator Comfort The all-new operator station has been designed to maximize operator comfort and productivity. Pilot operated controls allow for more legroom and a spacious work environment. New Styling The new ergonomic, automotive styling of the operator station enhances the operator environment. The narrow front dash provides excellent visibility to the front bucket. Integrated storage areas and cupholders are designed for operator convenience. Deluxe ROPS Canopy Features of the ROPS canopy include: Air suspension vinyl seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Rotating vandal guard System indicators for hydraulic filter service and hydraulic temperature warning Deluxe Cab with Air Conditioning The standard cab features include: Air suspension fabric seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Two doors Front and rear windshield Wiper/washer system Radio-ready Dome light Deluxe, nine-way adjustable air suspension seat System indicators for hydraulic filter service and hydraulic temperature warning Air conditioning New Gauge Cluster Operators can easily view system information on the new gauge cluster. Gauges are displayed against a white background for good visibility in different light conditions. Ergonomic, tactile switches are simple to understand. Air Suspension Seat The standard air suspension seat utilizes an air adjustment mechanism for a greater operating range and more comfortable ride. A switch on the seat post allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. The deluxe cab air suspension seat also has an adjustable back support, lumbar support, seat cushion extension, seat cushion tilt and vertical and angle adjusting armrests. HVAC System The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. Large capacity fresh air filter is easily serviced from ground level with no tools required. Nearly 20% increase in air flow combined with improved louver locations provide superior operator comfort. ..

With pilot-operated joystick controls, a more comfortable operator station, new extendible stick design and increased performance, the 450E lets you get more done with less effort.

Operator Station

The all-new operator station provides maximum comfort and ease of operation.

Operator Comfort

The all-new operator station has been designed to maximize operator comfort and productivity. Pilot operated controls allow for more legroom and a spacious work environment.


New Styling

The new ergonomic, automotive styling of the operator station enhances the operator environment. The narrow front dash provides excellent visibility to the front bucket. Integrated storage areas and cupholders are designed for operator convenience.


Deluxe ROPS Canopy

Features of the ROPS canopy include: Air suspension vinyl seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Rotating vandal guard System indicators for hydraulic filter service and hydraulic temperature warning


Deluxe Cab with Air Conditioning

The standard cab features include: Air suspension fabric seat Tilt steering wheel Two 12-volt internal power supply adapters 12-volt external power supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Two doors Front and rear windshield Wiper/washer system Radio-ready Dome light Deluxe, nine-way adjustable air suspension seat System indicators for hydraulic filter service and hydraulic temperature warning Air conditioning


New Gauge Cluster

Operators can easily view system information on the new gauge cluster. Gauges are displayed against a white background for good visibility in different light conditions. Ergonomic, tactile switches are simple to understand.


Air Suspension Seat

The standard air suspension seat utilizes an air adjustment mechanism for a greater operating range and more comfortable ride. A switch on the seat post allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. The deluxe cab air suspension seat also has an adjustable back support, lumbar support, seat cushion extension, seat cushion tilt and vertical and angle adjusting armrests.


HVAC System

The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. Large capacity fresh air filter is easily serviced from ground level with no tools required. Nearly 20% increase in air flow combined with improved louver locations provide superior operator comfort.


..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 450E Backhoe Loader
Product Name 450E Backhoe Loader
Type Backhoe Loader
Unlock Full Specs
to access all available technical data

Similar Products

Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Mini-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 3903 to 13186 lbs (1770 to 5980 kg)
View Details
Backhoe Loaders - 430F IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 107 HP
Load Capacity 7237 lbs (3282 kg)
View Details
Doosan DX140LCR-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 102 HP
Operating Weight 33510 lbs (15197 kg)
View Details