H.O. Penn Machinery Company, Inc. 416E Backhoe Loader 416E Backhoe Loader

Description
With a more comfortable operator station, new extendible stick design and increased performance, the 416E lets you get more done with less effort. Operator Station Comfort, visibility and style. Experience a whole new level of comfort with the spacious E-Series operator station. The ergonomic, automotive style enhances the operator environment. A narrow front dash provides excellent visibility to the front bucket. Reduced vibration keeps operator fatigue low. In-cab storage compartment and lockable tool and battery box provides ample space for tools and belongings. The operator station also features an easy-to-read gauge cluster. Air Suspension Seat The standard air suspension seat is adjustable for a greater operating range and more comfortable ride. A switch allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. Improved Air Conditioning The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. A nearly 20% increase in air flow over the D-Series combined with improved louver locations provide superior operator comfort. Backhoe Controls Two mechanical control patterns are available: two lever excavator, and two lever backhoe. Configurations The 416E operator station is available in 5 options – ROPS Canopy, ROPS Canopy Plus, Utility Cab, Utility Cab Plus and Utility Cab Plus with Air Conditioning. See Standard and Optional Equipment for details. Hydraulics Load-sensing system matches power to demand. The 416E has a load-sensing, closed center hydraulic system, which closely matches power and flow to the demand needed by the implements. So whether you're in full trenching mode, or delicately digging around services, you are in control. In applications such as production trenching, speed is important and the system will match the flow needed to get the job done quickly and efficiently. The load-sensing hydraulic system also delivers: A cooler hydraulic system Better fuel efficiency Quieter operation Reduced wear on components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater control and improving multi-function performance. Ride Control Delivers even greater operator comfort. The optional Ride Control System smoothes the ride in all conditions, including load and carry, highway roading, or simply moving around the job site. It reduces machine loping, providing a smooth and stable ride for increased operator comfort and reduced operator fatigue. The Ride Control option i..
Description
With a more comfortable operator station, new extendible stick design and increased performance, the 416E lets you get more done with less effort. Operator Station Comfort, visibility and style. Experience a whole new level of comfort with the spacious E-Series operator station. The ergonomic, automotive style enhances the operator environment. A narrow front dash provides excellent visibility to the front bucket. Reduced vibration keeps operator fatigue low. In-cab storage compartment and lockable tool and battery box provides ample space for tools and belongings. The operator station also features an easy-to-read gauge cluster. Air Suspension Seat The standard air suspension seat is adjustable for a greater operating range and more comfortable ride. A switch allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. Improved Air Conditioning The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. A nearly 20% increase in air flow over the D-Series combined with improved louver locations provide superior operator comfort. Backhoe Controls Two mechanical control patterns are available: two lever excavator, and two lever backhoe. Configurations The 416E operator station is available in 5 options – ROPS Canopy, ROPS Canopy Plus, Utility Cab, Utility Cab Plus and Utility Cab Plus with Air Conditioning. See Standard and Optional Equipment for details. Hydraulics Load-sensing system matches power to demand. The 416E has a load-sensing, closed center hydraulic system, which closely matches power and flow to the demand needed by the implements. So whether you're in full trenching mode, or delicately digging around services, you are in control. In applications such as production trenching, speed is important and the system will match the flow needed to get the job done quickly and efficiently. The load-sensing hydraulic system also delivers: A cooler hydraulic system Better fuel efficiency Quieter operation Reduced wear on components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater control and improving multi-function performance. Ride Control Delivers even greater operator comfort. The optional Ride Control System smoothes the ride in all conditions, including load and carry, highway roading, or simply moving around the job site. It reduces machine loping, providing a smooth and stable ride for increased operator comfort and reduced operator fatigue. The Ride Control option i..

Suppliers

Company
Product
Description
Supplier Links
416E Backhoe Loader - 416E Backhoe Loader - H.O. Penn Machinery Company, Inc.
Holtsville, NY, USA
416E Backhoe Loader
416E Backhoe Loader
416E Backhoe Loader 416E Backhoe Loader
With a more comfortable operator station, new extendible stick design and increased performance, the 416E lets you get more done with less effort. Operator Station Comfort, visibility and style. Experience a whole new level of comfort with the spacious E-Series operator station. The ergonomic, automotive style enhances the operator environment. A narrow front dash provides excellent visibility to the front bucket. Reduced vibration keeps operator fatigue low. In-cab storage compartment and lockable tool and battery box provides ample space for tools and belongings. The operator station also features an easy-to-read gauge cluster. Air Suspension Seat The standard air suspension seat is adjustable for a greater operating range and more comfortable ride. A switch allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators. Improved Air Conditioning The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. A nearly 20% increase in air flow over the D-Series combined with improved louver locations provide superior operator comfort. Backhoe Controls Two mechanical control patterns are available: two lever excavator, and two lever backhoe. Configurations The 416E operator station is available in 5 options – ROPS Canopy, ROPS Canopy Plus, Utility Cab, Utility Cab Plus and Utility Cab Plus with Air Conditioning. See Standard and Optional Equipment for details. Hydraulics Load-sensing system matches power to demand. The 416E has a load-sensing, closed center hydraulic system, which closely matches power and flow to the demand needed by the implements. So whether you're in full trenching mode, or delicately digging around services, you are in control. In applications such as production trenching, speed is important and the system will match the flow needed to get the job done quickly and efficiently. The load-sensing hydraulic system also delivers: A cooler hydraulic system Better fuel efficiency Quieter operation Reduced wear on components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater control and improving multi-function performance. Ride Control Delivers even greater operator comfort. The optional Ride Control System smoothes the ride in all conditions, including load and carry, highway roading, or simply moving around the job site. It reduces machine loping, providing a smooth and stable ride for increased operator comfort and reduced operator fatigue. The Ride Control option i..

With a more comfortable operator station, new extendible stick design and increased performance, the 416E lets you get more done with less effort.

Operator Station

Comfort, visibility and style.

Experience a whole new level of comfort with the spacious E-Series operator station. The ergonomic, automotive style enhances the operator environment. A narrow front dash provides excellent visibility to the front bucket. Reduced vibration keeps operator fatigue low. In-cab storage compartment and lockable tool and battery box provides ample space for tools and belongings. The operator station also features an easy-to-read gauge cluster.


Air Suspension Seat

The standard air suspension seat is adjustable for a greater operating range and more comfortable ride. A switch allows the seat to be tailored to support differing body weights. Adjustable seat height accommodates all operators.


Improved Air Conditioning

The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. A nearly 20% increase in air flow over the D-Series combined with improved louver locations provide superior operator comfort.


Backhoe Controls

Two mechanical control patterns are available: two lever excavator, and two lever backhoe.


Configurations

The 416E operator station is available in 5 options – ROPS Canopy, ROPS Canopy Plus, Utility Cab, Utility Cab Plus and Utility Cab Plus with Air Conditioning. See Standard and Optional Equipment for details.


Hydraulics

Load-sensing system matches power to demand.

The 416E has a load-sensing, closed center hydraulic system, which closely matches power and flow to the demand needed by the implements. So whether you're in full trenching mode, or delicately digging around services, you are in control. In applications such as production trenching, speed is important and the system will match the flow needed to get the job done quickly and efficiently. The load-sensing hydraulic system also delivers: A cooler hydraulic system Better fuel efficiency Quieter operation Reduced wear on components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater control and improving multi-function performance.


Ride Control

Delivers even greater operator comfort.

The optional Ride Control System smoothes the ride in all conditions, including load and carry, highway roading, or simply moving around the job site. It reduces machine loping, providing a smooth and stable ride for increased operator comfort and reduced operator fatigue. The Ride Control option i..

Supplier's Site

Technical Specifications

  H.O. Penn Machinery Company, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 416E Backhoe Loader
Product Name 416E Backhoe Loader
Type Backhoe Loader
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders - 907H2 - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 69 HP
Load Capacity 4674 lbs (2120 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
 - D6T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 46158 lbs (20933 kg)
View Details